ASME B94.28.1M
Die Buttons - Basic Straight Relief, Press Fit (Metric)
inactive
Buy Now
Organization: | ASME |
Publication Date: | 1 January 1984 |
Status: | inactive |
Page Count: | 18 |
scope:
This Standard covers the American National Standard practice for basic straight relief (metric) die buttons including dimensions, tolerances, nomenclature, sizes and shapes (see Tables 1 through 8). Basic straight relief die buttons are standard with round, oblong, square, and rectangular hole die buttons for up to 25 mm diameter maximum pierced hole size, both headless and head-type.
Document History
ASME B94.28.1M
January 1, 1984
Die Buttons - Basic Straight Relief, Press Fit (Metric)
This Standard covers the American National Standard practice for basic straight relief (metric) die buttons including dimensions, tolerances, nomenclature, sizes and shapes (see Tables 1 through 8)....