FORD WSE-M1L115-B
IGNITION CABLE, HIGH TENSION, RESISTANCE CORE (FIBER GLASS) ETHYLENE COPOLYMER JACKET AND EPDM INSULATION (8 mm) ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
Organization: | FORD |
Publication Date: | 30 April 2003 |
Status: | active |
Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a high grade heat, moisture and corona resistant ignition cable, with sufficient conductor resistance to suppress electrical components in the ignition system which could cause radio interference.
Document History
FORD WSE-M1L115-B
April 30, 2003
IGNITION CABLE, HIGH TENSION, RESISTANCE CORE (FIBER GLASS) ETHYLENE COPOLYMER JACKET AND EPDM INSULATION (8 mm) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a high grade heat, moisture and corona resistant ignition cable, with sufficient conductor resistance to suppress electrical components in the...
April 13, 1994
IGNITION CABLE, HIGH TENSION, RESISTANCE CORE (FIBER GLASS), ETHYLENE COPOLYMER JACKET AND EPDM INSULATION (8 MM), IGNITION WIRE FOR AUTOMOTIVE APPLICATIONS
1. SCOPE The material defined by this specification is a high grade heat, moisture and corona resistant ignition cable, with sufficient conductor resistance to suppress electrical components in the...