IEC 60246
Connecting Wires Having a Rated Voltage of 20 kV and 25 kV D.C. and a Maximum Working Temperature of 105 Degrees C for Use in Television Receivers
active, Most Current
Buy Now
Organization: | IEC |
Publication Date: | 1 January 1967 |
Status: | active |
Page Count: | 22 |
ICS Code (Wires): | 29.060.10 |
ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
Document History
IEC 60246
January 1, 1967
Connecting Wires Having a Rated Voltage of 20 kV and 25 kV D.C. and a Maximum Working Temperature of 105 Degrees C for Use in Television Receivers
A description is not available for this item.