IEC 60068-2-39
Basic Environmental Testing Procedures Part 2: Tests - Test Z/AMD: Combined Sequential Cold, Low Air Pressure, and Damp Heat Test
Organization: | IEC |
Publication Date: | 1 January 1976 |
Status: | inactive |
Page Count: | 14 |
ICS Code (Environmental testing): | 19.040 |
scope:
Object
To provide a standard environmental test procedure consisting of the application of cold, low air pressure and damp heat; the first two conditions in combination and the second condition combining with the third during the sequential transition from the first. The tests employed are Test A and Test My but although introduction of moisture is not exactly in accordance with Test D, this letter has been used in the identification Z/AMD as being the most appropriate and informative.
The test is intended for components and equipment used in aircraft, particularly in zones that are unheated and unpressurized.