ISO 594-1
Conical Fittings with a 6 % (Luer) Taper for Syringes, Needles and Certain Other Medical Equipment - Part 1: General Requirements
Organization: | ISO |
Publication Date: | 1 January 1986 |
Status: | inactive |
Page Count: | 12 |
ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
Scope and field of application
This part of ISO 594 specifies requirements for conical fittings with a 6 % (Luer) taper for use with hypodermic syringes and needles and with certain other apparatus for medical use such as transfusion and infusion sets.
It covers conical fittings made of rigid and of semi-rigid materials and includes test methods for gauging and performance. It excludes provision for more flexible or elastomeric materials.
Figure 1 illustrates typical male 6 % (Luer) conical fitting ("male fitting") and female 6 % (Luer) conical fitting ("female fitting").
NOTE - It is not practicable to define the characteristics of rigid or semi-rigid materials with precision, but glass and metal may be considered as typical rigid materials. By contrast, many plastic materials may be regarded as semi-rigid although the wall thickness is an important factor influencing the rigidity of a component.