FORD ESB-M1P22-A
PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY - INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
Organization: | FORD |
Publication Date: | 28 July 2003 |
Status: | inactive |
Page Count: | 5 |
scope:
1. SCOPE
These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and chromium for the decoration and protection of zinc die cast and zinc alloy surfaces.
Document History
FORD ESB-M1P22-A
July 28, 2003
PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY - INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and chromium for the decoration and protection of zinc die...
September 28, 1979
PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY-, INTERIOR
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and chromium for the decoration and protection of zinc die...
September 28, 1979
PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY-, INTERIOR
A description is not available for this item.