DS/EN 507
Roofing products from metal sheet – Specification for fully supported products of aluminium sheet
Organization: | DS |
Publication Date: | 21 September 2001 |
Status: | inactive |
Page Count: | 26 |
ICS Code (Roofs): | 91.060.20 |
scope:
This European Standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from aluminium sheet with or without additional organic coatings. The standard establishes the general characteristics, definitions and labelling of the products, together with requirements for the materials from which the products can be manufactured. It is intended to be used either by manufacturers to ensure that their products comply with the requirements or by purchasers to verify that the products comply before they are dispatched from the factory. It specifies the requirements for products which enable them to meet all normal service conditions. Products can be prefabricated or semiformed products as well as strip, coil and sheet for on-site-formed applications (e.g. standing seam roofs). The standard applies to all discontinuously laid and fully supported roofing products made of aluminium sheets. No requirements for supporting construction, design of roof system and execution of connection and flashings are included. NOTE: The standard deals partly with flat products, partly with preformed (prefabricated) products. Requirements for preformed self-supporting products are given in prEN 508-2.