BSI - BS EN 3760
Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature)/425 Degrees C
Organization: | BSI |
Publication Date: | 15 February 1997 |
Status: | active |
Page Count: | 12 |
ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, threaded to head, in heat and corrosion resisting steel, passivated. Classification: 1 100 MPa1)/425 °C 2)
1) Minimum tensile strength of the material at ambient temperature
2) Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.
.