ECIA - EIA-520EAAD
Detail Specification for Dual-In-Line Package (DIP) Switches, Raised and Recessed Slide Actuated
Organization: | ECIA |
Publication Date: | 1 October 1990 |
Status: | active |
Page Count: | 10 |
scope:
The Dual In-line Machine Insertable Switches of certified quality covered by this Detail Specification:
Have maximum enclosure dimensions of 33.02 mm (1.300 inch) long, 10.16 (0.400) wide and 14.06 (0.554) high.
Have a maximum rated voltage of 50 Vdc.
Have a.maximum rated current of 100 mA.
Have slide actuators that are raised above, or recessed below, the top surface of the switch.
Are sealed against the entrance of soldering flux and cleaning solutions during the process of assembly to circuit boards.
Object
The object of this Detail Specification is to provide all information required for the identification, quality assessment, and certification of these switches. The information, contained herein or by reference, is complete and sufficient for inspection purposes.