DS/ISO 5184
Straight resistance spot welding electrodes
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 1 January 1980 |
Status: | active |
Page Count: | 4 |
ICS Code (Welding consumables): | 25.160.20 |
scope:
Specifies dimensions and tolerances. Applies only to straight spot welding electrodes, where the electrode force Fmax given for diameter d1 in the table is not exceeded and where the centre lines of the electrodes are perpendicular to the workpiece. Contains also designation, materials and marking.
Document History
DS/ISO 5184
January 1, 1980
Straight resistance spot welding electrodes
Specifies dimensions and tolerances. Applies only to straight spot welding electrodes, where the electrode force Fmax given for diameter d1 in the table is not exceeded and where the centre lines of...