MODUK - DEF STAN 80-154
Adhesive, Natural Rubber-Resin
Organization: | MODUK |
Publication Date: | 9 October 2006 |
Status: | active |
Page Count: | 16 |
scope:
This Defence Standard specifies requirements for a natural rubber-resin adhesive suitable for applications within the temperature range -20°C to +60°C.
The material may be suitable for certain applications where compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications. Further information may be obtained from Defence Standard 13-102 Testing of Materials which are Required to be Compatible with Explosives.