DS/EN ISO 8295
Plastics - Film and sheeting - Determination of the coefficients of friction
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 11 August 2004 |
Status: | active |
Page Count: | 18 |
ICS Code (Films and sheets): | 83.140.10 |
scope:
This standard specifies a method for determining the coefficients of starting and sliding friction of plastic film and sheeting when sliding over itself or other substances. The method is intended to be used for non-sticky plastic film and sheeting (in the following text, referred to simply as film ) of up to approximately 0,5 mm thickness.
Document History
DS/EN ISO 8295
August 11, 2004
Plastics - Film and sheeting - Determination of the coefficients of friction
This standard specifies a method for determining the coefficients of starting and sliding friction of plastic film and sheeting when sliding over itself or other substances. The method is intended to...