DLA - SMD-5962-88674
MICROCIRCUITS, DIGITAL, FAST CMOS, 8-BIT, NONINVERTING , BUS INTERFACE REGISTERS, TTL COMPATIBLE, MONOLITHIC SILICON
Organization: | DLA |
Publication Date: | 15 September 1988 |
Status: | inactive |
Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54FCT825A 8-bit, non-inverting, bus interface registers, TTL compatible 02 54FCT825B 8-bit, non-inverting, bus interface registers, TTL compatible
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090) flat package L D-9 (24-lead, 1.280" × .310" × .200") dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100") square chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc Input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - ±20 mA DC output diode current (IOK) - - - - - - - - - - - ±50 mA DC output current - - - - - - - - - - - - - - - - - ±100 mA Maximum power dissipation (PD) 2/ - - - - - - - - - 500 mW Thermal resistance. junction-to-case (θJC): Cases K, L, and 3 - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Storage temperature range - - - - - - - - - - - - - −65°C to +150° C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum logic low voltage (VIL) - - - - - - - - - - 0.8 V dc Minimum logic high voltage (VIH) - - - - - - - - - - 2.0 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C Minimum setup time, Data to CP (ts): Device type 01 - - - - - - - - - - - - - - - - - - 4.0 ns Device type 02 - - - - - - - - - - - - - - - - - - 3.0 ns Minimum hold time, Data to CP (th): Device type 01 - - - - - - - - - - - - - - - - - - 2.0 ns Device type 02 - - - - - - - - - - - - - - - - - - 1.5 ns Minimum setup time, [E bar][N bar] to CP (ts): Device type 01 - - - - - - - - - - - - - - - - - - 4.0 ns Device type 02 - - - - - - - - - - - - - - - - - - 3.0 ns Minimum hold time, [E bar][N bar] to CP (th): Device type 01 - - - - - - - - - - - - - - - - - - 2.0 ns Device type 02 - - - - - - - - - - - - - - - - - - 0.0 ns Minimum [C bar][L bar][R bar] recovery time, low to high (trem): Device type 01 - - - - - - - - - - - - - - - - - - 7.0 ns Device type 02 - - - - - - - - - - - - - - - - - - 6.0 ns Minimum CP width, low or high (tW): Device type 01 - - - - - - - - - - - - - - - - - - 7.0 ns Device type 02 - - - - - - - - - - - - - - - - - - 6.0 ns Minimum [C bar][L bar][R bar] pulse width, low (tW): Device type 01 - - - - - - - - - - - - - - - - - - 7.0 ns Device type 02 - - - - - - - - - - - - - - - - - - 6.0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More