DS/EN 1123-1
Pipes and fittings of longitudinally welded hot-dip galvanized steel pipes with spigot and socket for waste water systems – Part 1: Requirements, testing, quality control
Organization: | DS |
Publication Date: | 17 November 2004 |
Status: | active |
Page Count: | 18 |
ICS Code (Iron and steel pipes): | 23.040.10 |
ICS Code (Flanges, couplings and joints): | 23.040.60 |
ICS Code (Metal fittings): | 23.040.40 |
ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This standard specifies requirements, tests and quality control for longitudinally welded, hot-dip galvanized steel pipes and fittings with spigot and socket for use in waste water systems usually operating under gravity or at a low head of pressure. For the purposes of this standard, components are pipes, fittings, joints and seals. This standard is for components used for the discharge of: - domestic waste water; - surface water and; - groundwater. This standard is also for components discharging other waste water (e.g. industrial waste water) as long as it does not damage the components or endanger the safety and health of personnel.