ISO 12277
Aerospace - Gang Channel, Self-Locking, Floating, Standard Series, with Counterbore, Classifications: 1 100 MPa (at Ambient Temperature)/120 Degrees C, 1 100 MPa (at Ambient Temperature)/235 Degrees C and 1 100 MPa (at Ambient Temperature)/425 Degrees C - Dimensions
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 1 September 2000 |
Status: | active |
Page Count: | 8 |
ICS Code (Nuts): | 49.030.30 |
Document History
ISO 12277
September 1, 2000
Aerospace - Gang Channel, Self-Locking, Floating, Standard Series, with Counterbore, Classifications: 1 100 MPa (at Ambient Temperature)/120 Degrees C, 1 100 MPa (at Ambient Temperature)/235 Degrees C and 1 100 MPa (at Ambient Temperature)/425 Degrees C - Dimensions
A description is not available for this item.