DSF/prEN 303 204-1 V1.1.0
Electromagnetic compatibility and Radio spectrum Matters (ERM); Network Based Short Range Devices (SRD); Radio equipment to be used in the 870 MHz to 876 MHz frequency range with power levels ranging up to 500 mW; Part 1:Technical characteristics and test methods
pending, Most Current
Organization: | DS |
Status: | pending |
ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to the following radio equipment types: 1) Network Based SRDs which are SRDs intended to operate in association with other SRDs to form network topologies supporting the intended application. 2) Network Relay Points which are specific fixed Network Based SRDs supporting interconnection of a network of SRDs with an external network or service.
Document History
DSF/prEN 303 204-1 V1.1.0
Electromagnetic compatibility and Radio spectrum Matters (ERM); Network Based Short Range Devices (SRD); Radio equipment to be used in the 870 MHz to 876 MHz frequency range with power levels ranging up to 500 mW; Part 1:Technical characteristics and test methods
The present document applies to the following radio equipment types: 1) Network Based SRDs which are SRDs intended to operate in association with other SRDs to form network topologies supporting the...