DSF/prEN ISO 22155
Soil quality - Gas chromatographic determination of volatile aromatic and halogenated hydrocarbons and selected ethers - Static headspace method (ISO/DIS 22155:2014)
Organization: | DS |
Status: | pending |
Page Count: | 29 |
ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This International Standard specifies a static headspace method for quantitative gas chromatographic determination of volatile aromatic and halogenated hydrocarbons and selected aliphatic ethers in soil. This International Standard is applicable to all types of soil. The limit of determination is dependent on the detection system used and the quality of the methanol grade used for the extraction of the soil sample. Under the conditions specified in this International Standard the following limits of determinations apply (expressed on basis of dry matter):