ISO 18613

Pallets for materials handling - Repair of flat wooden pallets

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2014
Status: active
Page Count: 24
ICS Code (General purpose pallets): 55.180.20
scope:

This International Standard specifies the maximum defects and damage allowed before a flat wooden pallet shall be repaired, and defines the minimum repair criteria that shall be used.

This International Standard is applicable to wooden flat pallets repaired with wood based components.

NOTE The maximum allowed defects and damage for pallets are described in this International Standard and the Annexes A to D show examples of defects and damage which make the widely used pallets unacceptable for use. For other pallet types similar criteria should be set up. The repair criteria for pool and rental pallets are controlled by their respective controlling operators/owners, and may be subject to a licence.

Document History

ISO 18613
November 1, 2014
Pallets for materials handling - Repair of flat wooden pallets
This International Standard specifies the maximum defects and damage allowed before a flat wooden pallet shall be repaired, and defines the minimum repair criteria that shall be used. This...
May 1, 2003
Repair of flat wooden pallets
A description is not available for this item.

References

Advertisement