DSF/PREN ISO 21028-2
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C (ISO/DIS 21028-2:2014)
pending
Organization: | DS |
Status: | pending |
Page Count: | 30 |
ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This European Standard specifies the toughness requirements of the metallic materials for use at a temperature between - 80 °C and - 20 °C ensuring suitability for use for the cryogenic vessels. Fine grain and low alloyed steels with specified yield strength <= 460 N/mm², aluminium and aluminium alloys, copper and copper alloys and austenitic stainless steels are covered by this standard.
Document History
April 23, 2018
Cryogenic vessels – Toughness requirements for materials at cryogenic temperature – Part 2: Temperatures between -80 degrees C and -20 degrees C (ISO 21028-2:2018)
ISO 21028-2:2018 specifies the toughness requirements of metallic materials for use at temperatures between −20 °C and −80 °C to ensure their suitability for cryogenic vessels. This document is...
Cryogenic vessels – Toughness requirements for materials at cryogenic temperature – Part 2: Temperatures between -80 degrees C and -20 degrees C (ISO/FDIS 21028-2:2017)
This European Standard specifies the toughness requirements of the metallic materials for use at a temperature between – 80 °C and – 20 °C ensuring suitability for use for the cryogenic vessels. Fine...
DSF/PREN ISO 21028-2
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C (ISO/DIS 21028-2:2014)
This European Standard specifies the toughness requirements of the metallic materials for use at a temperature between - 80 °C and - 20 °C ensuring suitability for use for the cryogenic vessels. Fine...