DSF/ISO/IEC DIS 18584
Information technology -- Identification cards -- Conformance test requirements for on-card biometric comparison applications
Organization: | DS |
Status: | pending |
Page Count: | 26 |
ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This International standard establishes ? conformance test requirements for using general framework for on-card comparison applications, ? conformance test requirements for using work-sharing mechanism for on-card comparison applications, and ? conformance test requirements to check accomplishment of security policies for on-card biometric comparison that are specified in ISO/IEC 24787:2010. This International Standard only covers the testing of APDU command and response pairs involved for the ICC that has the capability to perform on-card biometric comparison based on ISO/IEC 24787:2010. Measuring the performance of on-card biometric comparison algorithms in terms of error rates is not within the scope of this International Standard.