DS/EN 300 119-7 V1.1.1
Environmental Engineering (EE); European telecommunication standard for equipment practice; Part 7: Engineering requirements for Subracks in harmonized racks and cabinets with extended features
Organization: | DS |
Publication Date: | 24 March 2015 |
Status: | active |
ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document details requirements for racks and cabinets with extended features supplied unequipped. The racks/cabinets with extended features can be used for housing telecommunication equipment forming part of a public telecommunication network installed either on the public telecommunication operators' sites or in the premises of operator's customers. The racks/cabinets with extended features allow to accommodate various equipment, e.g. subracks (see ETSI EN 300 119-4 [i.4]) and have provisions for doors or covers. ETSI EN 300 119-1 [i.1] defines the meaning of rack or cabinet in the context of the present document.