WSPC - PHYSC-CHEM APPL NMR
PHYSICO-CHEMICAL APPLICATIONS OF NMR: A PRACTICAL GUIDE
Organization: | WSPC |
Publication Date: | 20 September 1996 |
Status: | active |
Page Count: | 373 |
scope:
The book is intended to help under- and postgraduate students and young scientists in the correct application of NMR to the solution of physico-chemical problems concerning the study of equilibria in solution. The first part of the book (Chapters 1-3) is a trivium, but should enable a student to design and conduct simple physico-chemical NMR experiments. The following chapters give illustrative material on the physico-chemical applications of NMR of increasing complexity. These chapters include the problem of determination of equilibrium and rate constants in solution, the study of paramagnetism using NMR, the application of Dynamic NMR techniques and relaxation measurements. A multipurpose nonlinear regression program is supplied (on disc for PC) and is referred to throughout the book.