USDA - 7 CFR PART 802
OFFICIAL PERFORMANCE AND PROCEDURAL REQUIREMENTS FOR GRAIN WEIGHING EQUIPMENT AND RELATED GRAIN HANDLING SYSTEMS
Organization: | USDA |
Publication Date: | 1 January 2015 |
Status: | active |
Page Count: | 3 |
scope:
Applicability.
(a) The requirements set forth in this part 802 describe certain
specifications, tolerances, and other technical requirements for
grain weighing equipment and related grain handling systems used in
performing Class X and Class Y weighing services, official
inspection services, and commercial services under the Act. All
scales used for official grain weight and inspection certification
services provided by FGIS must meet applicable requirements
contained in the FGIS Weighing Handbook, the General Code, the
Scales Code, the Automatic Bulk Weighing Systems Code, and the
Weights Code of the 2008 edition of National Institute of Standards
and Technology (NIST) Handbook 44, ''Specifications, Tolerances,
and Other Technical Requirements for Weighing and Measuring
Devices'' (Handbook 44); and NIST Handbook 105-1 (1990 Edition),
''Specifications and Tolerances for Reference Standards and Field
Standard Weights and Measures,'' (Handbook 105-1). These
requirements are confirmed to be met by having National Type
Evaluation Program type approval. Scales used for commercial
purposes will be required to meet only the applicable requirements
of the 2008 edition of the NIST Handbook-44. Pursuant to the
provisions of 5 U.S.C. 552(a), with the exception of the Handbook
44 requirements listed in paragraph (b), the materials in Handbooks
44 and 105-1 are incorporated by reference as they exist on the
date of approval and a notice of any change in these materials will
be published in the FEDERAL REGISTER. This incorporation by
reference was approved by the Director of the Federal Register on
March 8, 2011, in accordance with 5 U.S.C. 552(a) and 1 CFR part
51. The NIST Handbooks are for sale by the National Conference of
Weights and Measures (NCWM), 1135 M Street, Suite 110, Lincoln,
Nebraska 68508. Information on these materials may be obtained from
NCWM by calling 402-434-4880, by E-mailing nfo@ncwm.net, or on the
Internet at
http://www.nist.gov/
(b) The following Handbook 44 requirements are not incorporated by reference: