CEN ISO/TS 18750
Intelligent transport systems - Cooperative systems - Definition of a global concept for Local Dynamic Maps
Organization: | CEN |
Publication Date: | 1 May 2015 |
Status: | inactive |
Page Count: | 70 |
ICS Code (Road transport): | 03.220.20 |
ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification
- describes the functionality of a "Local Dynamic Map" (LDM) in the context of the "Bounded Secured Managed Domain" (BSMD), and
- specifies
- general characteristics of LDM Data Objects (LDM-DOs) that may be stored in an LDM, i.e. information on real objects such as vehicles, road works sections, slow traffic sections, special weather condition sections, etc. which are as a minimum requirement location-referenced and time-referenced,
- service access point functions providing interfaces in an ITS station (ITS-S) to access an LDM for
- secure add, update, and delete access for ITS-S application processes,
- secure read access (query) for ITS-S application processes,
- secure notifications (upon subscription) to ITS-S application processes, and
- management access,
- secure registration, de-registration, and revocation of ITS-S application processes at LDM, and
- secure subscription and cancellation of subscriptions of ITS-S application processes,
- procedures in an LDM considering
- means to maintain the content and integrity of the data store, and
- mechanisms supporting several LDMs in a single ITS station unit.