DSF/ISO/FDIS 15371
Ships and marine technology -- Fire-extinguishing systems for protection of galley cooking equipment
Organization: | DS |
Status: | pending |
Page Count: | 35 |
ICS Code (Other standards related to shipbuilding and marine structures): | 47.020.99 |
ICS Code (Fire-fighting): | 13.220.10 |
scope:
This International Standard applies to the design, testing, and operation of pre-engineered fire extinguishing systems to protect the galley hoods, ducts, fryers and other grease-laden appliances. Pre-engineered fire-extinguishing system units are also required to comply with requirements for the construction and components performance as applicable to specific types, designs, sizes and arrangements. This International Standard also provides minimum requirements for the testing and evaluation of components. A product that contains features, characteristics, components, materials or systems that are new or different from those covered by the requirements in this International Standard and that involve a risk of fire, electric shock, or injury to persons, shall be evaluated using the appropriate additional component and end product testing. NOTE Only deep-fat cooking equipment, among the types of galley cooking equipment covered by this International Standard, are required by SOLAS chapter II-2 Regulation 10.6.4 to have fixed fire-extinguishing systems.