DSF/ISO/IEC FDIS 17839-2
ISO/IEC FDIS 17839-2
pending, Most Current
Organization: | DS |
Status: | pending |
Page Count: | 17 |
ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 17839 defines the following: - dimensions of a Biometric System-on-Card type S1 and type S2; - position and size of the biometric capture device; - minimum requirements to a Biometric System-on-Card with respect to - mechanical durability, and - man-machine-interfac
Document History
DSF/ISO/IEC FDIS 17839-2
ISO/IEC FDIS 17839-2
This part of ISO/IEC 17839 defines the following: - dimensions of a Biometric System-on-Card type S1 and type S2; - position and size of the biometric capture device; - minimum requirements to a...