CENELEC - EN 50117-4-2
Coaxial cables - Part 4-2: Sectional specification for CATV cables up to 6 GHz used in cabled distribution networks
Organization: | CENELEC |
Publication Date: | 1 September 2015 |
Status: | inactive |
Page Count: | 18 |
ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This sectional specification relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to indoor drop cables for use in cabled distribution systems operating at temperature between -40 °C and +70 °C1) and at frequencies between 5 MHz and 6 000 MHz and complying with the requirements of EN 50083. These cables are suitable to implement the network type Case D as depicted in Figure 1 and subclause 6.6 of EN 60728-1-1:2014.
The purpose of this European Standard is to specify the applicable test methods and requirements for the electrical, mechanical, and environmental and fire performance of the cables.