FORD - WSS-M8P18-B3
PERFORMANCE, FABRIC FOAM BI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Organization: | FORD |
Publication Date: | 28 September 2015 |
Status: | inactive |
Page Count: | 13 |
scope:
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with fabric/foam including PE film (B3), or with HF weldable coatings (B4).
Document History
November 13, 2017
PERFORMANCE, FABRIC FOAM BI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
WSS-M8P18-B3
September 28, 2015
PERFORMANCE, FABRIC FOAM BI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
June 12, 2015
PERFORMANCE, FABRIC FOAM BI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
April 2, 2015
PERFORMANCE, FABRIC FOAM BI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
January 1, 2015
PERFORMANCE, FABRIC FOAM BI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
September 11, 2013
PERFORMANCE, FABRIC FOAM BI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...