ULSE - UL 61010-2-040
Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use - Part 2-040: Particular Requirements for Sterilizers and Washer-Disinfectors Used to Treat Medical Materials
Organization: | ULSE |
Publication Date: | 17 February 2021 |
Status: | active |
scope:
610100-000020-000400
1 Scope and object
This clause of Part 1 is applicable except as follows:
1.1 Equipment included in scope
Replacement:
Replace the existing text with the following:
This part of IEC 61010 specifies safety requirements for electrical equipment intended for sterilization, washing, and disinfection of medical materials in the medical, veterinary, pharmaceutical and laboratory fields, when used under the environmental conditions of 1.4.
Examples of such equipment include the following:
a)
STERILIZERS
and disinfectors using steam and/or hot water as the sterilant;
b)
STERILIZERS
and disinfectors using toxic gas, toxic aerosol or toxic vapour as the sterilant;
c)
STERILIZERS
and disinfectors using hot air or hot inert gas as the sterilant; and
d)
WASHER-DISINFECTORS
.