ANSI - INCITS/ISO/IEC 23360-6
Linux Standard Base (LSB) core specification 3.1 - Part 6: Specification for PPC64 architecture
active, Most Current
Buy Now
Organization: | ANSI |
Publication Date: | 1 January 2006 |
Status: | active |
Page Count: | 84 |
scope:
Module Specific Scope
This is the IA32 architecture specific Core part of the Linux Standard Base (LSB). This part supplements the generic LSB Core module with those interfaces that differ between architectures.
Interfaces described in this part of ISO/IEC 23360 are mandatory except where explicitly listed otherwise. Core interfaces may be supplemented by other modules; all modules are built upon the core.
Document History
INCITS/ISO/IEC 23360-6
January 1, 2006
Linux Standard Base (LSB) core specification 3.1 - Part 6: Specification for PPC64 architecture
Module Specific Scope
This is the IA32 architecture specific Core part of the Linux Standard Base (LSB). This part supplements the generic LSB Core module with those interfaces that differ between...