ISO 10959
Aerospace - MJ threads - Gauging
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 1 March 2016 |
Status: | active |
Page Count: | 28 |
ICS Code (Screw threads): | 49.030.10 |
scope:
This International Standard contains information for the gauging of ISO MJ threads in accordance with ISO 5855-1, ISO 5855-2, and ISO 5855-3.
Other methods of ensuring that the product is within the specified limits may be used provided correlation with the specified gauges is established [see 8.2, e)].
Document History
ISO 10959
March 1, 2016
Aerospace - MJ threads - Gauging
This International Standard contains information for the gauging of ISO MJ threads in accordance with ISO 5855-1, ISO 5855-2, and ISO 5855-3.
Other methods of ensuring that the product is within the...
February 1, 2000
Aerospace - MJ Threads - Gauging
A description is not available for this item.