loading
ISO HDBK 5 - MACHINE TOOLS
ANSI
A description is not available for this item.
ISO 5 - PHOTOGRAPHY-DETERMINATN/DIFFUSE TRANSMNTN.DENSITY
ISO
A description is not available for this item.
NSF 5 - Water Heaters, Hot Water Supply Boilers, and Heat Recovery Equipment
March 17, 2019 - NSF

This Standard contains requirements for heat recovery equipment and equipment intended to provide hot water heated by electricity, gas, steam, or oil. The types of equipment covered by this Standard include, but are not limited to: automatic storage water heaters, circulating water heaters, hot...

IIAR STANDARD 5 - Startup of Closed-Circuit Ammonia Refrigeration Systems
January 1, 2019 - IIAR

This guideline summarizes generally accepted industry practice for ammonia machinery rooms, and references relevant codes and standards where instructive. The recommendations in this guideline are most applicable to completely new ammonia machinery rooms. Application to the evaluation and/or...

BICSI 005 - Electronic Safety and Security (ESS) System Design and Implementation Best Practices
January 1, 2016 - BICSI

This standard applies to the electronic safety and security systems that are provided by a physical security professional. Electronic devices and systems include, but are not limited to: Safety systems Physical access control Video surveillance Intrusion detection systems Integrated systems The...

IES RP-5 - Recommended Practice for Daylighting Buildings
June 13, 2013 - IES

INTRODUCTION Daylighting refers to the art and practice of admitting beam sunlight, diffuse sky light, and reflected light from exterior surfaces into a building to contribute to lighting requirements and energy savings through the use of electric lighting controls. The role of electric lighting in...

GME 00005 - General Requirements for Vacuum Metallised Plastic Components
November 1, 2012 - GME

This specification details the requirements for vacuum matallised finishes on plastic components used for interior and exterior applications on automobiles. This form of finish should only be used on surfaces not subjected to excessive wear and where the anticipated service temperature for the part...

AGA REPORT #5 - Natural Gas Energy Measurement
March 1, 2009 - AGA

General This report applies specifically to energy-based custody transfer measurement of natural gas. It may or may not be suitable to other applications, as determined by the user. Heating value measurement is used in tandem with volume flow or mass flow measurement, the use of which is guided by...

CTI CHAPTER 5 - Cooling Tower Field Test Handbook
April 1, 1998 - CTI
A description is not available for this item.
SFSA 5 - Solidification of Steel Castings
January 1, 1964 - SFSA
A description is not available for this item.
DIN 5 - Drawing Practice - Axonometric Projections
October 1, 1948 - DIN
A description is not available for this item.
NCSL RP-5 - MEASURING AND TEST EQUIPMENT SPECIFICATIONS
NCSL
A description is not available for this item.
VITA 5 - RACEWAY INTERLINK *** AVAILABLE AS ELECTRONIC DELIVERY IN PDF ONLY ***
VITA
A description is not available for this item.
AATCC 5 - COLORFASTNESS TO DRY AND WET HEAT
AATCC
A description is not available for this item.
ASTM SECTION 5 - PETROLEUM PRODUCTS, LUBRICANTS AND FOSSIL FUELS
ASTM
A description is not available for this item.
ANSI/UCC 5 - QUALITY SPECIFICATION FOR THE U.P.C. PRINTED SYMBOL
UCC
A description is not available for this item.
APSP 5 - STANDARD FOR RESIDENTIAL INGROUND SWIMMING POOLS
APSP
A description is not available for this item.
Advertisement