loading
ACCA MANUAL S - MANUAL S - RESIDENTIAL EQUIPMENT SELECTION
ACCA
A description is not available for this item.
SFSA C - Effects of Surface Discontinuities on the Fatigue Properties of Cast Steel Sections
January 1, 1966 - SFSA
A description is not available for this item.
ICC I-CODE INTERPRETATION - I-Codes: INTERNATIONAL CODE INTERPRETATIONS
January 1, 2015 - ICC

PREFACE The 2015 International Codes® promulgated by the International Code Council® (ICC®) comprise a comprehensive set of model regulations for the design, construction and maintenance of safe buildings and structures. As a result of the performance nature of the International...

AAR MANUAL SECTION I - SPECIALLY EQUIPPED FREIGHT CAR & INTERMODAL EQUIPM
AAR
A description is not available for this item.
ICC I-CODE SUPPLEMENT - I-CODES: SUPPLEMENT TO THE INTERNATIONAL CODES
ICC
A description is not available for this item.
ASABE STANDARDS CD - ASABE Standards Book for Engineering Practices and Data on CD-Rom
January 1, 2018 - ASABE
A description is not available for this item.
ASHRAE STANDARDS CD - ASHRAE STANDARDS AND GUIDELINES CD
ASHRAE
A description is not available for this item.
SEMI STANDARDS CD-ROM - SEMI STANDARDS ON CD-ROM
SEMI
A description is not available for this item.
SBCCI CODE REVISIONS - 1986-1987 CODE REVISIONS PACKAGE
SBCCI
A description is not available for this item.
ASTM C45-25 - Specification for Quicklime and Hydrated Lime for Cooking of Rags in Paper Manufacture (Withdrawn 1981)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D174-25 - Specification for Burlap Saturated with Bituminous Substances for Use in Waterproofing (Withdrawn 1938)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D175-25 - Methods of Testing Electrical Insulating Materials for Voltage Effects at Radio Frequencies (Withdrawn 1928)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D182-25 - Specification for ASTM Thermometer (Withdrawn 1939)
January 1, 2025 - ASTM International
A description is not available for this item.
Advertisement