loading
CLSI POCT01 - Point-of-Care Connectivity
July 1, 2006 - CLSI

This standard establishes a set of specifications to allow seamless multivendor interoperability and communication between point-of-care devices, data concentrators, and clinical information systems. CLSI document POCT1 provides the framework for engineers to design devices, workstations,...

DSF/ISO/IEC/IEEE 60559 - Floating-Point arithmetic
DS

This standard specifies formats and operations for floating-point arithmetic in computer systems. Exception conditions are defined and handling of these conditions is specified.

JIS E 3301 - Point Indicators
February 1, 1980 - JSA
A description is not available for this item.
GMSA LTP.CL.155 - ANILINE POINT
GMSA
A description is not available for this item.
NR NB 116 - Point Motor Brushes Information
November 4, 2011 - NR

The information in this Notice Board applies to: • HW 1000/2000 machines • Westinghouse Style 63 machines • Clamp Lock Purpose Following a number of point failures due to incorrect brushes this notice board has been produced which will instruct and inform staff of the correct motor brush...

Point Set Theory
October 23, 1989 - CRC

Investigations by Baire, Lebesgue, Hausdorff, Marczewski, and othes have culminated invarious schemes for classifying point sets. This important reference/text bringstogether in a single theoretical framework the properties common to these classifications.Providing a clear, thorough overview...

ASTM D8217-20 - Standard Guide for Access Control System
February 1, 2020 - ASTM International

3.1 Access control system devices are installed at strategic locations, such as all exterior entrances, administrative offices, grow rooms, processing rooms, manufacturing rooms, storage areas, transaction areas, loading dock, vaults, and locker room. 3.2 Access control...

J58_201502 - Flanged 12-Point Screws
February 26, 2015 - SAE International

Included in this SAE Standard are the detailed general and dimensional specifications applicable to flanged 12-point screws recognized as SAE Standard and intended for general use in automotive and other ground-based vehicles and industrial equipment. The inclusion of dimensional data in...

NR/L3/SIG/30071 - Specification for Point Interface Location
June 6, 2009 - NR

This specification applies to the first generation of a Point Interface Location for use with Hy-drive point operating equipment utilising previously approved components arranged in accordance with current circuit principles. This specification is only applicable to specially...

NR TI 038 - Point Control and Detection Circuits
April 16, 2010 - NR

Purpose Point control circuits have varied between locations and technologies. This instruction clarifies the core requirements for the design of point control and detection circuitry. This applies to all types of point mechanism and interlocking technologies....

SNZ AS/NZS IEC 60839.11.1 - Alarm and electronic security systems Part 11.1: Electronic access control systems – System and components requirements
December 20, 2019 - SNZ

This part of IEC 60839 specifies the minimum functionality, performance requirements and test methods for electronic access control systems and components used for physical access (entry and exit) in and around buildings and protected areas. It does not include requirements for...

IEEE 802.16 - Air Interface for Broadband Wireless Access Systems
December 6, 2017 - IEEE

This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA) systems providing multiple services. The MAC is structured to support the...

IEEE 854 - Radix-Independent Floating-Point Arithmetic
March 12, 1987 - IEEE

Implementation Objectives It is intended that an implementation of a floating-point system conforming to this standard can be realized entirely in software, entirely in hardware, or in any combination of software and hardware. It is the environment the programmer or user of the system sees...

NR BR 998 - Specification for Electric Point Detectors
August 1, 1974 - NR

This specification relates to electric pointy detectors using sealed limit switches and linear cam slides for application to railway track point and crossing layouts for switch rail and point lock proving purposes.

MIL-DTL-48637 - Fuze, Point Detonating: Practice - M751
October 8, 2019 - NPFC

This specification covers the requirements, examinations and tests for the M751 Point Detonating Practice Fuze for use on the M879A1 81MM Mortar Full Range Practice Cartridge (FRPC).

MIL-DTL-32417 - Fuze, Point Detonating: Practice - M781
October 8, 2019 - NPFC

This specification covers the requirements, examinations and tests for the M781 Point Detonating Practice Fuze for use on the M931 120mm Mortar Full Range Practice Cartridge (FRPC).

IETF RFC 5417 - Control And Provisioning of Wireless Access Points (CAPWAP) Access Controller DHCP Option
March 1, 2009 - IETF

The Control And Provisioning of Wireless Access Points Protocol allows a Wireless Termination Point to use DHCP to discover the Access Controllers to which it is to connect. This document describes the DHCP options to be used by the CAPWAP Protocol.

NR TI 134 - Point Batteries for Point Operation
March 1, 2009 - NR

This technical instruction provides guidance for projects where point operating mechanisms are to be provided or changed in type. Purpose The introduction of new point operating mechanisms requires a review of the signalling power supply arrangements. In many instances this requires a...

IEC 60839-11-1 - Alarm and electronic security systems – Part 11-1: Electronic access control systems – System and components requirements
May 1, 2013 - IEC

This part of IEC 60839 specifies the minimum functionality, performance requirements and test methods for electronic access control systems and components used for physical access (entry and exit) in and around buildings and protected areas. It does not include requirements for...

GMKOREA EDS-T-3225 KOREAN - B.I.W JACK POINT 시험 절차
June 19, 2006 - GMKOREA

이 표준은 승용차, 다목적 승용차용 B.I.W JACK POINT 에 적용하며, 이 표준에 명기되지 않은 사항은 도면 의 규제에 따른다. 목적 이 표준은 실차에서 JACK 를 이용하여 타이어 교환 시 B.I.W JACK POINT PANEL 부의 강성 특성을 평가하 기 위한 시험 절차 및 시험 규격에 대하여 규정 한다.

Advertisement