This standard specifies the characteristics of hexagon socket set screws with cone point and threads from M1,6 up to and including M24 and of product grade A.
This standard specifies the characteristics of hexagon socket set screws with cup point and threads from M1,6 up to and including M24 and of product grade A.
This standard specifies the characteristics of hexagon socket set screws with flat point and threads from M1,6 up to and including M24 and of product grade A.
This standard specifies the characteristics of hexagon socket set screws with dog point and threads from M1,6 up to and including M24 and of product grade A.
Machines for points, derailers, movable diamonds and facing-point or fouling bars. Hand-generator machines. Different requirements for use with bull-head and flat bottom switches.
1.1 This specification covers low-melting point metal alloys and solders, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cad
1.1 This specification covers low-melting point metal alloys and solders, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cad
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO...
1.1 This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cad
1.1 This specification covers low-melting point metal alloys and solders, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cad
This specification covers low-melting point metal alloys and solders, including bismuth-tin, bismuth-lead, bismuth-tinlead, bismuth-tin-lead-cad
1.1 This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cad
5.1 The freezing point of an engine coolant indicates the coolant freeze protection. 5.2 The freezing point of an engine coolant may be used to determine the approximate glycol or glycerin content, provided the glycol type is known.
1.1 This test method covers a procedure to determine the "cloud point" of nonionic surfactants or detergent systems. Cloud Point is the temperature at which dissolved components (solids or liquids) are no longer completely soluble, precipating as a second phase giving the fluid a...
5.1 The freezing point of an engine coolant indicates the coolant freeze protection. 5.2 The freezing point of an engine coolant may be used to determine the approximate glycol content, provided the glycol type is known.
4.1 Waxes do not go through a sharp solid-liquid phase change when heated and therefore do not have a true melting point. As the temperature rises, waxes gradually soften or become less viscous. For this reason, the determination of the softening point must be made by an arbitrary but...
5.1 The freezing point of an engine coolant indicates the coolant freeze protection. 5.2 The freezing point of an engine coolant may be used to determine the approximate glycol content, provided the glycol type is known.
1.1 This test method covers a procedure to determine the "cloud point" of nonionic surfactants or detergent systems. Cloud Point is the temperature at which dissolved components (solids or liquids) are no longer completely soluble, precipating as a second phase giving the fluid a...
5.1 The freezing point of an engine coolant indicates the coolant freeze protection. 5.2 The freezing point of an engine coolant may be used to determine the approximate glycol content, provided the glycol type is known.
The freezing point of an engine coolant indicates the coolant freeze protection. The freezing point of an engine coolant may be used to determine the approximate glycol content, provided the glycol type is known.