This part of ISO/IEC 14543-5 specifies the basic functionalities, module structures and interfaces in an IGRS RA service platform (IRSP). The service interaction flow and the request/response message formats are also specified. This document is applicable to remote access of an IGRS...
This Standard specifies minimum requirements for the design, construction, installation, and operation of platform lifts and stair lifts that provide barrier-free access for persons with limited mobility, travelling between fixed points of a building or structure, including a private...
Make the most of GCP's offerings to manage your data center workload and optimize deployments Key Features *Discover new techniques to administer, manage, and deploy applications on GCP *Understand effective solutions for storing, retrieving, and deploying your container images *Explore various...
A recipe-based practical guide to get you up and running with Xamarin cross-platform development About This Book • Gain the skills and expertise to create, test, and deploy native mobile applications in the three major mobile app stores that share up to 95% of the same code • Learn...
A comprehensive guide filled with best practices and tailor-made examples - a must-read for all Lightning Platform architects! Key Features * Use the Lightning Platform to build integrated, scalable, and robust apps focused on enterprise-level customer demands * Use the Lightning...
This Standard is specifically designed for use when extending existing platform at stations. Those seeking requirements and guidance on the construction of new platforms or other works relating to existing platforms, should refer to the relevant standards and guidance. This...
Master the skills required to develop cross-platform applications from drawing board to app store(s) using Xamarin About This Book • Learn to deliver high-performance native apps that leverage platform specific acceleration, complied for native performance • Learn development...
Get up to speed with the essential concepts and techniques necessary to prepare for the Salesforce Platform App Builder certification examKey Features* Prepare for the Salesforce Platform App Builder certification exam by exploring important concepts and expert tips and techniques*...
Create a fully operating application and deploy it to major mobile platforms using Xamarin.Forms About This Book • Create standard user interfaces on Windows Mobile, Android, and iOS and then make those interfaces look good with ease • Design a full-blown application in very little time with...
Build cost-effective and robust cloud solutions with Google Cloud Platform (GCP) using these simple and practical recipes Key Features * Explore the various service offerings of the GCP * Host a Python application on Google Compute Engine * Securely maintain application states with Cloud...
ISO 14122-2:2016 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 - "Fixed" means of access are...
This part of ISO 14122 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 "Fixed" means of access...
This Standard specifies requirements for platform lifts (as defined in 2.2.2) and lowspeed lifts (as defined in 2.2.1) that are installed as part of a building and that provide access to and within the building. Where the NZBC requires a lift be installed it shall be on an accessible...
1.1 This specification covers the specifications, safety requirements, performance, design, practices, marking instructions and test methods for Multi-Story Building External Evacuation Platform Rescue Systems (PRS) for emergency escape of persons who cannot use the normal means of egress to...