This European Standard specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed, liquefied and dissolved gas. It is also applicable to cylinder bundles containing acetylene. This European Standard includes...
This European Standard specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed, liquefied and dissolved gas. It is also applicable to cylinder bundles containing acetylene. This European Standard includes...
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders containing compressedgas, liquefied gas and mixtures thereof...
ISO 20475:2018 specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed, liquefied and dissolved gas. NOTE - Additional requirements for acetylenecylinder bundles are provided in Annex A. ISO 20475:2018 also...
004070-000000-000000 1 Scope 1.1 These minimum requirements cover equipment for manifolding high-pressure gascylinders to supply gas for various industrial and commercial applications. Cylinders are manifolded for the purpose of centralizing the gas supply, to...
017690-000000-000000 1 Scope 1.1 These requirements cover shut-off valves, with or without relief valve, that are for use on cylinders that comply with the specifications and charging and maintenance regulations of the U.S. Department of Transportation (DOT) or the corresponding...
This document specifies the requirements for periodic inspection and testing to verify the integrity of cylinders and tubes to be re-introduced into service for a further period of time. This document is applicable to seamless steel and seamless aluminium-alloy transportable gas...
This document specifies the requirements for periodic inspection and testing to verify the integrity of cylinders and tubes to be re-introduced into service for a further period of time. This document is applicable to seamless steel and seamless aluminium-alloy transportable gas...
This commercial item description (CID) provides the acquisition requirements for the purchase of empty compressedgascylinders to be used for storage, transportation, and distribution of low pressure liquefied compressedgases including refrigerants, liquefied...
This document specifies requirements for Bourdon-tube pressure gauges normally used with compressedgas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure...
This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressedgas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases...
This document specifies requirements for Bourdon-tube pressure gauges normally used with compressedgas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure...
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders or tubes not exceeding a water capacity of 450 l containing compressed...
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders or tubes not exceeding a water capacity of 450 l containing compressed...