This European Standard relates to piezoelectric transducer ceramics for application both as transmitters and receivers in electroacoustics and ultrasonics over a wide frequency range. They are used for generation and transmission of acoustic signals, for achievement of ultrasonic...
This European Standard specifies requirements for assessing the working life and provides the relevant exposure conditions. Standards of construction and any material tests conducted should provide evidence of resistance to specified conditions selected from the following: I. Chemical...
This European Standard specifies ultrasonic acceptance levels, 2 and 3, for full penetration welded joints in ferritic steels, which correspond to the quality levels B and C of EN 25817. Other acceptance levels can be used by specification. An acceptance level corresponding to level D of EN...
This European Standard assigns sound insulation values to all transparent, translucent and opaque glass products, described in the European Standards for basic, special basic or processed glass products, when intended to be used in glazed assemblies in buildings, and which exhibit...
This European Standard specifies minimum requirements and other criteria for assessing the general safety and environmental performance of road traffic noise reducing devices under typical roadside conditions. Requirements for more onerous conditions are a matter for consideration by the...
This European Standard specifies requirements for assessing the working life and provides the relevant exposure conditions. Standards of construction and any material tests conducted should provide evidence of resistance to specified conditions selected from the following: I. Chemical...