This Defence Standard (Def Stan) specifies requirements for the thermal, fire barrier and acoustic insulation of the structure and where appropriate, the systems, ventilation trunking and machinery of HM Ships and Submarines. This Def Stan does not apply to refrigerated spaces (see...
This Practice describes the requirements for the design, application, and extent of acoustic insulation on piping and equipment operating at high and low temperatures. Systems requiring additional insulation specifications beyond PIP Practices, such as ISO 15665, shall be...
This specification describes the requirements for an engine compartment sound absorber (ECSA) used for noise control in the engine compartment. Material Description. Materials shall be identified by Types to identify material construction and properties. Symbols. Not applicable. Applicability....
This Defence Standard (Def Stan) specifies technical requirements for seven types of mineral wool products for acoustic and thermal insulation for applications on HM Ships and Submarines. Requirements that are common to all types of mineral wool products are described in the main part...
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing standards of major industrial users, contractors, or standards organizations. By harmonizing these...
This European Standard specifies the characteristics and performances of gypsum based adhesives which are composed of gypsum plasters defined in EN 13279-1 and of additives. These adhesives are used for fixing to walls and partitions, gypsum board thermal/acoustic insulation composite...
This European Standard specifies the characteristics and performance of thermal/acoustic insulation composite panels made of an insulating material laminated to gypsum boards for which the main intended use is the internal insulation (thermal and/or acoustic) of walls....
This International Standard defines the acoustic performance of three classes (Classes A, B and C) of pipe insulation. It also specifies three types of construction that will meet these acoustic performance classes. Furthermore, this International Standard defines a...
This European Standard specifies the characteristics and performance of thermal/acoustic insulation composite panels made of an insulating material laminated to gypsum boards for which the main intended use is the internal insulation (thermal and/or acoustic) of walls....