- Trained on our vast library of engineering resources.
loading
J747_202310 - Control Valve Test Procedure
October 18, 2023 - SAE International

This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a Flow versus pressure drop b Leakage rate c Operating effort d Metering characteristics versus spool...

MIL-A-23282 - ACTUATOR
NPFC
A description is not available for this item.
ISO 5210 - Industrial valves - Multi-turn valve actuator attachments
March 1, 2017 - ISO

This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for...

J747B_197410 - Control Valve Test Procedure
October 1, 1974 - SAE International

This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a.) Flow versus pressure drop, b.) Leakage rate, c.) Operating effort, d.) Metering characteristics...

DIN EN ISO 5210 - Industrial valves - Multi-turn valve actuator attachments (ISO 5210:2017)
August 1, 2017 - DIN

This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for...

DS/EN ISO 5210 - Industrial valves – Multi-turn valve actuator attachments (ISO 5210:2017)
May 1, 2017 - DS

ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. ISO 5210:2017 specifies: - flange dimensions...

DS/EN 15081 - Industrial valves - Mounting kits for part-turn valve actuator attachment
October 31, 2007 - DS

This European Standard provides requirements for metallic mounting kits for part-turn on-off valves and actuator attachments to enable safe and reliable operation. It includes all components transmitting torques from actuators to valves with a maximum flange torque up to...

ASTM F1030-86(2023) - Standard Practice for Selection of Valve Operators
May 1, 2023 - ASTM International

This practice provides guidance in the selection of manual and power-actuated valve operators. The selection criteria for manual valve operators apply to handwheels and tee-wrenches. The selection criteria for power-actuated valve operators, on the other hand,...

ISO 5211 - Industrial valves - Part-turn actuator attachments
March 1, 2017 - ISO

This document specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement...

DEF STAN 02-375 - Valve Design and Manufacture
October 28, 2017 - MODUK

This standard specifies the requirements for the general design and manufacturing requirements for valves and actuators for fluid systems in surface ships and submarines. This standard covers valves for both High Pressure (HP) and Low Pressure (LP) fluid systems, however...

MIL-DTL-24533 - ACTUATOR, ROTARY AND LINEAR, HYDRAULIC
February 9, 2021 - NPFC

Scope. This specification covers the requirements for material, design, fabrication, and testing of rack-and-pinion hydraulic rotary actuators and hydraulic linear actuators for naval shipboard use. The primary application for the actuators is in remote operation of various...

MIL-PRF-85046 - ACTUATOR, LINEAR, ELECTROMECHANICAL
September 17, 2015 - NPFC

This specification establishes the requirements for the manufacture and inspection of one type of electromechanical linear actuator. The test limits in this specification define minimum acceptable capabilities.

ASTM F1030-86(2018) - Standard Practice for Selection of Valve Operators
September 1, 2018 - ASTM International

This practice provides guidance in the selection of manual and power-actuated valve operators. The selection criteria for manual valve operators apply to handwheels and tee-wrenches. The selection criteria for power-actuated valve operators, on the other hand,...

DIN EN ISO 5211 - Industrial valves - Part-turn actuator attachments (ISO 5211:2017)
August 1, 2017 - DIN

This document specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement...

DSF/FPREN ISO 5210 - Industrial valves – Multi-turn valve actuator attachments (ISO/FDIS 5210:2016)
DS

This International Standard specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this International Standard, "actuator" may be understood as "actuator and/or gearbox". It specifies: - flange dimensions necessary for the attachment...

AIR6052A - Trimmable Horizontal Stabilizer Actuator Descriptions
February 23, 2022 - SAE International

This SAE Aerospace Information Report (AIR) provides descriptions of trimmable horizontal stabilizer actuators that are installed on a variety of transport and business aircraft systems.

MIL-A-85046 - ACTUATOR, LINEAR, ELECTROMECHANICAL
September 7, 1976 - NPFC

This specification establishes the requirements for the, manufacture and inspection of one type of electromechanical linear actuator. The test limits in this specification define minimum acceptable capabilities.

DS/EN ISO 5211 - Industrial valves – Part-turn actuator attachments (ISO 5211:2017)
May 1, 2017 - DS

ISO 5211:2017 specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement...

MSS SP 101 - Part-Turn Valve Actuator Attachment - FA Flange and Driving Component Dimensions and Performance Characteristics
January 1, 2014 - MSS

General This Standard Practice provides a basis for the standardization of part-turn actuator mounting dimensions and performance characteristics necessary for their attachment to general purpose industrial valves. It covers only those actuators supplied by manufacturers as...

ASTM F1000-21 - Standard Practice for Piping System Drawing Symbols
June 1, 2021 - ASTM International

2.1 Fig. 1 provides symbols for strainers, separators, and filters. 2.2 Fig. 2 provides symbols for valves. Valves are categorized under the following headings: globe, angle, check, ball, butterfly, gate, relief, manifolds, control, noise control, and miscellaneous. 2.3 Fig. 3...

Advertisement