This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a Flow versus pressure drop b Leakage rate c Operating effort d Metering characteristics versus spool...
This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for...
This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a.) Flow versus pressure drop, b.) Leakage rate, c.) Operating effort, d.) Metering characteristics...
This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for...
ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. ISO 5210:2017 specifies: - flange dimensions...
This European Standard provides requirements for metallic mounting kits for part-turn on-off valves and actuator attachments to enable safe and reliable operation. It includes all components transmitting torques from actuators to valves with a maximum flange torque up to...
This practice provides guidance in the selection of manual and power-actuatedvalve operators. The selection criteria for manual valve operators apply to handwheels and tee-wrenches. The selection criteria for power-actuatedvalve operators, on the other hand,...
This document specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement...
This standard specifies the requirements for the general design and manufacturing requirements for valves and actuators for fluid systems in surface ships and submarines. This standard covers valves for both High Pressure (HP) and Low Pressure (LP) fluid systems, however...
Scope. This specification covers the requirements for material, design, fabrication, and testing of rack-and-pinion hydraulic rotary actuators and hydraulic linear actuators for naval shipboard use. The primary application for the actuators is in remote operation of various...
This specification establishes the requirements for the manufacture and inspection of one type of electromechanical linear actuator. The test limits in this specification define minimum acceptable capabilities.
This practice provides guidance in the selection of manual and power-actuatedvalve operators. The selection criteria for manual valve operators apply to handwheels and tee-wrenches. The selection criteria for power-actuatedvalve operators, on the other hand,...
This document specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement...
This International Standard specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this International Standard, "actuator" may be understood as "actuator and/or gearbox". It specifies: - flange dimensions necessary for the attachment...
This SAE Aerospace Information Report (AIR) provides descriptions of trimmable horizontal stabilizer actuators that are installed on a variety of transport and business aircraft systems.
This specification establishes the requirements for the, manufacture and inspection of one type of electromechanical linear actuator. The test limits in this specification define minimum acceptable capabilities.
ISO 5211:2017 specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement...
General This Standard Practice provides a basis for the standardization of part-turn actuator mounting dimensions and performance characteristics necessary for their attachment to general purpose industrial valves. It covers only those actuators supplied by manufacturers as...
2.1 Fig. 1 provides symbols for strainers, separators, and filters. 2.2 Fig. 2 provides symbols for valves. Valves are categorized under the following headings: globe, angle, check, ball, butterfly, gate, relief, manifolds, control, noise control, and miscellaneous. 2.3 Fig. 3...