This SAE Standard covers the general requirements and the test requirements for a flashing warning lamp for agricultural equipment.
This part of ANSI/ASABE S648 establishes test procedures and performance requirements for braking of agricultural tractors. The requirements and minimum performance criteria are directed to operation and parking of agricultural equipment having a maximum design ground speed...
This Standard provides specifications for lighting and marking of agricultural equipment whenever such equipment is operating or is traveling on a highway
This Standard provides performance and general design requirements and related test procedures for headlamps for use on agricultural equipment that may be operated on public roads.
This SAE Standard provides performance and general design requirements and related test procedures for headlamps for use on agricultural equipment that may be operated on public roads.
This Standard is a guide to provide a reasonable degree of personal safety for operators and other persons during the normal operation and servicing of agricultural field equipment. This Standard does not apply to skid steer loaders, permanently installed grain dryers, and...
This part of ANSI/ASABE S648 provides normative references, defines terms and definitions and establishes general test procedures for the performance of braking systems used on agricultural field equipment (as defined in ANSI/ASAE S390). Purpose The purpose of this part of ANSI/ASABE...
This SAE Standard specifies terminology for agricultural equipment designed primarily for use in agricultural operations fo rthe production of food and fiber.
This part of ANSI/ASABE S648 provides normative references and establishes the minimum requirements related to braking of towed vehicles and towed vehicle trains. These requirements and minimum performance criteria are directed to the operation and parking of towed vehicles and towed vehicle trains...
This document gives guidelines for the design, selection, installation and use of the equipment required to establish basic test facilities for irrigation equipment evaluation. It provides the information sufficient to complement the detailed procedures included in ISO 7714, ISO 8026,...
The scope of this standard is primarily directed to identifying agricultural equipment (implements of husbandry) that have been designed in their original equipment configuration for specified ground speeds greater than 40 km/h (25 mile/h) but under 65 km/h (40 mile/h). The...
This part of ANSI/ASABE S648 establishes the minimum requirements for interfacing the service brake system and parking brake system on towing agricultural field equipment with the service brake system and parking brake system on towed agricultural field equipment. The...
This SAE Recommended Practice specifies the requirements for application of SAE J1939 in agricultural and forestry equipment. This document specifies the series of documents within the set of SAE J1939 documents that are applicable to agricultural and forestry equipment...
This SAE Recommended Practice covers the safety alert symbol intended for use on construction and industrial equipment as defined in SAE J1116 and on agricultural tractors and machinery as defined in ASABE S390.
This part of ANSI/ASABE S648 establishes test procedures and performance requirements for braking of selfpropelled machines (SPM) and special self-propelled machines (SSP). The requirements and minimum performance criteria are directed to operation and parking of agricultural...
This standard is a guide to provide a reasonable degree of personal safety for operators and other persons during normal operation and servicing of the power take-off (PTO) drive shafts of a tractor or self-propelled machine used in agriculture and the power input connection (PIC) of its...
This document specifies the conditions and methods used for testing and characterizing the water distribution patterns of irrigation sprinklers. The term sprinkler is used in this document in a broad generic sense and is meant to cover a wide variety of products. The specific performance...
This document applies to manually-activated valves only. This document specifies a test method for determining the pressure loss in agricultural irrigation valves under steady-state conditions when water flows through them. The scope and accuracy of the valve performance specifications...