This document specifies safety requirements, test procedures, and establishes minimum acceptance criteria for the application of telescopic mechanical screw- and nut-type drawbar jacks and hydraulic drawbar jacks intended to be fitted on the implement tongue of interchangeable towed machinery and...
To provide specifications for lighting and marking of agricultural equipment whenever such equipment is operated or traveling on a highway.
The SAE J1939 documents are intended for light-, medium-, and heavy-duty vehicles used on or off road, as well as appropriate stationary applications which use vehicle derived components (e.g., generator sets). Vehicles of interest include, but are not limited to, on- and off-highway trucks and...
This document specifies dimensions and requirements for three-point linkage in association with a power lift for the attachment of implements or equipment to the front of agricultural tractors. It is not applicable to tractors which are designed to run in two directions, where either...
This Technical Report is intended to provide guidance on the operation of basic test facilities for irrigation equipment evaluation. Its purpose is to provide information sufficient to implement the detailed procedures included in ISO 7714, ISO 8026, ISO 9261, ISO 9635-1 to 5, ISO 9644, ISO...
This document specifies dimensions and requirements for three-point linkage in association with a power lift for the attachment of implements or equipment to the front of agricultural tractors. It is not applicable to tractors which are designed to run in two directions, where either...
This SAE Standard is to provide a means of securement in shipment of agricultural equipment on railroad flat cars and flatbed trucks by utilizing a T-hook and slot method. This SAE Standard is to provide standardized restraining slots, in accordance with product weight category and...
5.1 The pH of peat is a useful variable in determining the solubility of minerals, the mobility of ions in the peat, and assessing the viability of the peat-plant environment. pH measurements are made in both test water and a calcium chloride solution because the pH readings in test water can be...
This SAE test method establishes a uniform test procedure for determining the gravimetric (mass based) efficiency and pressure drop performance levels of operator enclosure panel type filters on off-road, self-propelled work machines used in earth moving, and forestry, as defined in SAE J1116 and...
4.1 This practice is intended to be used by cannabis or hemp operators, or both, to establish good supplier lifecycle management practices. 4.1.1 Without proper oversight, the quality and reliability of supplied materials, equipment, parts, software, or services can degrade. This can create...
The SAE J1939 communications network is developed for use in heavy-duty environments and suitable for horizontally integrated vehicle industries. The SAE J1939 communications network is applicable for light-duty, medium-duty, and heavy-duty vehicles used on-road or off-road, and for appropriate...
This document specifies construction requirements and test methods for pressurized granulated media filters, hereinafter referred to as media filters, intended for operation in agricultural irrigation systems. It is applicable to both manual cleaning media filters and automatic self-cleaning...
1.1 This guide covers procedures for obtaining, storing, characterizing, and manipulating marine, estuarine, and freshwater sediments, for use in laboratory sediment toxicity evaluations and describes samplers that can be used to collect sediment and benthic invertebrates (Annex A1). This standard...
The SAE J1939 documents are intended for light, medium, and heavy-duty vehicles used on or off road, as well as appropriate stationary applications which use vehicle derived components (e.g., generator sets). Vehicles of interest include, but are not limited to, on- and off-highway trucks and their...
This document defines a physical layer having a higher bandwidth capacity than other physical layers defined for SAE J1939. Newer transceiver technologies are utilized to minimize EMI. CAN controllers are now available which support the flexible data rate frame format. These controllers, when used...