This specification covers seven types of air hose intended for use in automotive air brake systems. The system includes all air actuated equipment leading from the air brake line. These types of hose are not to be used from the air...
This specification covers six types of air hose intended for use in automotive air brake systems. The system includes all air actuated equipment leading from the air brake line. These types of hose are not to be used from the air...
This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer,...
This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer,...
These specifications cover light wall vacuum brake hose for use in power braking systems of vehicles. NOTE: This standard is based on SAE J1403 (Type LW Class B) and MVSS 106. Differences in the writings are outlined in the Appendix.
Specifies construction, dimensions and test requirements for vacuum types of brake hose.
Introduction Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence. Purpose. The purpose of this standard is to evaluate the performance and durability of the...
This specification covers light wall vacuum brake hose for use in braking systems of vehicles. NOTE: This standard is based on SAE J1403( Type LW Class B) and MVSS 106. Differences in the writings are outlined in the Appendix.
This standard specifies labeling and performance requirements for motor vehicle brake hose, brake hose assemblies, and brake hose end fittings. Purpose. The purpose of this standard is to reduce deaths and injuries occurring as a result of brake...
This standard specifies labeling and performance requirements for motor vehicle brake hose, brake hose assemblies, and brake hose end fittings. Purpose. The purpose of this standard is to reduce deaths and injuries occurring as a result of brake...
The vacuum brake hose is intended for use in the power braking systems of vehicles or as connections on vacuum lines of vehicles or systems thereof. For the purposes of clearly identifying hose classification and for specification simplification, vacuum brake...
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to 20.7 MPa. Material Description. Hose Construction. Inner Tube. The inner...
This specification covers light wall vacuum brake hoses for use in power braking systems of vehicles. Material Description. Materials covered by this specification are divided into two (2) Types. It is possible for a hose to be approved to more than one (1) Type. • Type...