The material desired under this standard is a high grade mineral oil with low carbon residue and soft carbon forming characteristics procurable in three viscosity grades. M2C193A Air Compressor Oil (310) M2C193B Air Compressor Oil (575) M2C193C Air...
The material desired under this standard is a high grade mineral oil with low carbon residue and soft carbon forming characteristics procurable in three viscosity grades. M2C193A Air Compressor Oil (310) M2C193B Air Compressor Oil (575) M2C193C Air...
The material desired under this standard is a high grade mineral oil with low carbon residue and soft carbon forming characteristics procurable in three viscosity grades. M2C193A Air Compressor Oil (310) M2C193B Air Compressor Oil (575) M2C193C Air...
Rotary Air Compressor Selection Guide presents the complete range of rotary air compressors, all of which employ positive displacement and rotary motion. Illustrated with photos, schematics and cutaway drawings, this publication also discusses capacity controls,...
This Defence Standard specifies the requirements for design, control and instrumentation, testing and installation of air compressors, air blowers and associated equipment for use in HM Surface Ships and Submarines. For the purposes of this standard the air...
This Standard addresses all aspects of air compressor systems from the entrance to the inlet device through the compressor and associated heat exchangers, dryers, and pulsation suppression devices to the point of entry to the distribution system. The following types of...
The material desired under this specification is a high quality mineral oil with low carbon residue, containing lubricating solids, available in three viscosity grades.
The material desired under this specification is a high quality mineral oil with low carbon residue, containing lubricating solids, available in three viscosity grades.
The material desired under this specification is a high quality mineral oil with low carbon residue, containing lubricating solids, available in three viscosity grades.
Establishes standards for the safe design, construction, installation and operation of stationary and skid-mounted air compressors for general use. Specifies requirements to help minimize compressor accidents and defines general safety practices for the field. Potential hazards...
18 minute video that focuses beyond the compressor and encourages buyers to look at their complete air system. The video provides answers to some key questions that should be considered before making a compressor purchase. The video is accompanied by datasheets that provide a...
This specification establishes the minimum requirements for the air conditioning compressor to be used with refrigerant R134a unless otherwise specified. The functions, performance, reliability, and validation required of any compressor are defined in this document. This...
This specification establishes the minimum requirements for the air conditioning compressor to be used with refrigerant R134a and R1234yf unless otherwise specified. The functions, performance, reliability, and validation required of any compressor are defined in this document....
The requirements in this Practice cover the application, inspection, and testing of air compressors and auxiliaries. The intended application range for this Practice is an inlet flow rate of 2,000 to 34,000 m3/hr (1200 to 20,000 cfm) at a discharge pressure up to 10 bar G (150 psig)....
This SAE Recommended Practice is intended to describe a procedure for rating the size of single-stage reciprocating air compressors. It describes the conditions that can be used for testing and it defines a standardized rating expressed in SLPM (SCFM).
Safety and Performance Standards for Home Air Compressors provides a defined uniform method for checking safety and measuring performance of small air compressors.