loading
AS4073A - Air Cycle Air Conditioning Systems for Military Air Vehicles
August 23, 2018 - SAE International

This SAE Aerospace Standard (AS) defines the requirements for air cycle air conditioning systems used on military air vehicles for cooling, heating, ventilation, and moisture and contamination control. General recommendations for an air conditioning system,...

UFC 3-410-01 - HEATING, VENTILATING, AND AIR CONDITIONING SYSTEMS
July 1, 2013 - DOD

PURPOSE AND SCOPE This UFC provides requirements and guidance in the design of heating, ventilating, and air-conditioning (HVAC) systems, together with the criteria for selecting HVAC materials and equipment. APPLICABILITY. This UFC is applicable to all service elements and...

GME 13003-6 - Passenger Car - Heating - Ventilation and Air Conditioning Part 6: Evaporator
May 1, 2007 - GME

Evaporator for all passenger car air conditioning and air conditioning for light commercial vehicles.

BS 3899 - Specification for refrigerated room air-conditioners
July 2, 1965 - BSI

Room air-conditioners for all climates defined as 'encased assemblies primarily for mounting in a window or through a wall, or as a console'. Prescribes the construction requirements for cooling capacities generally up to 3 ton-refrigeration (36 000 Btu/h). Specifies a type test to be...

ASME PTC 51 - Gas Turbine Inlet Air-Conditioning Equipment
January 1, 2011 - ASME

This Code may be used for in situ testing of inlet airconditioning systems (cooling/heating) as they apply to gas turbines in simple, cogeneration, and combinedcycle applications. Cooling systems covered by this Code include evaporative systems (foggers and media-based evaporative coolers) and...

AS4073 - Air Cycle Air Conditioning Systems for Military Air Vehicles
March 1, 2000 - SAE International

This SAE Aerospace Standard (AS) defines the requirements for air cycle air conditioning systems used on military air vehicles for cooling, heating, ventilation, and moisture and contamination control. General recommendations for an air conditioning system,...

ARP85G - Air Conditioning Systems for Subsonic Airplanes
September 25, 2019 - SAE International

This SAE Aerospace Recommended Practice (ARP) contains guidelines and recommendations for subsonic airplane air conditioning systems and components, including requirements, design philosophy, testing, and ambient conditions. The airplane air conditioning system comprises...

AHRI 1360 I-P - Performance Rating of Computer and Data Processing Room Air Conditioners
January 1, 2016 - AHRI

This standard applies to floor mounted Computer and Data Processing Room Air Conditioners as defined in Section 3. Exclusions. This standard does not apply to the following: Rating and testing of individual assemblies, such as condensing units or coils, for separate use. Unitary...

AHRI 1361 SI - Performance Rating of Computer and Data Processing Room Air Conditioners
January 1, 2016 - AHRI

This standard applies to floor mounted Computer and Data Processing Room Air Conditioners as defined in Section 3. Exclusions. This standard does not apply to the following: Rating and testing of individual assemblies, such as condensing units or coils, for separate use. Unitary...

NR/WI/TEL/30091 - Maintenance of Air Conditioners Used in Telecoms Equipment Rooms
June 1, 2006 - NR

This instruction applies to all split air-conditioning plant used by Network Rail, where used in FTN REBs. Purpose This instruction defines the requirements for an inspection regime by the telecoms maintainers of Air-Conditioning plant used by Network Rail in FTN REBs....

ARP85F - Air Conditioning Systems for Subsonic Airplanes
August 23, 2018 - SAE International

This SAE Aerospace Recommended Practice (ARP) contains guidelines and recommendations for subsonic airplane air conditioning systems and components, including requirements, design philosophy, testing and ambient conditions. The airplane air conditioning system comprises...

AHAM RAC-1 - Energy Measurement Test Procedure for Room Air Conditioners
January 1, 2020 - AHAM

This standard establishes standard methods for measuring performance and includes sections on definitions, test conditions, tests for standard measurements, performance tests, and safety which apply to room air conditioners as defined in 3.1. PURPOSE This standard establishes a...

ASHRAE 90338 - Air-Conditioning System Design Manual
January 1, 2007 - ASHRAE

PURPOSE OF THIS MANUAL This manual was prepared to assist entry-level engineers in the design of air-conditioning systems. It is also usable-in conjunction with fundamental HVAC&R resource materials-as a senioror graduate-level text for a university course in HVAC system design. This...

ASHRAE 90359 - 20th Century Air Conditioning
January 1, 2021 - ASHRAE
A description is not available for this item.
AS4262A - AIRCRAFT GROUND AIR CONDITIONING SERVICE CONNECTION
July 11, 2005 - SAE International

This SAE Aerospace Standard (AS) defines interface configurations for the ground air conditioning service connection on commercial transport aircraft. In addition, it defines the clearances required to accommodate the connection of ground air conditioning hose couplings....

AHRI 1140 - Sound Quality Evaluation Procedures for Air-Conditioning and Refrigeration Equipment
January 1, 2012 - AHRI

This standard applies to factory-made, residential and commercial air-conditioning as well as transport refrigeration equipment. Purpose. The purpose of this standard is to establish sound quality evaluation procedures for air-conditioning and refrigeration equipment and...

J3062_202101 - Automotive Refrigerant Air-Conditioning Hose Requirements
January 20, 2021 - SAE International

The scope of SAE J3062 covers hose intended for containing and circulating lubricant, liquid, and gaseous R-134a, R-152a, and/or R-1234yf refrigerant in automotive air-conditioning systems. The hose shall be designed to minimize permeation of the refrigerant, contamination of the...

MIL-PRF-18953 - FANS, VANEAXIAL AND TUBEAXIAL, VENTILATION AND AIR CONDITIONING, NAVAL SHIPBOARD
August 1, 2017 - NPFC

This specification covers fixed vaneaxial and tubeaxial fans for Naval shipboard use in ventilation and air conditioning systems.

AS4262 - AIRCRAFT GROUND AIR CONDITIONING SERVICE CONNECTION
February 12, 1991 - SAE International

This SAE Aerospace Standard (AS) defines interface configurations for the ground air conditioning service connection on commercial transport aircraft. In addition, it defines the clearances required to accommodate the connection of ground air conditioning hose couplings....

ARP85E - Air Conditioning Systems For Subsonic Airplanes
December 3, 2007 - SAE International

This ARP discusses design philosophy, system and equipment requirements, and ambient conditions and design considerations for systems within the ATA 100 Specification, Chapter 21 (Reference 1). This chapter is principally concerned with passenger and crew environment and the air...

Advertisement