Charge air hoses according to QE 001222, QE 001223 or GME8696 and corresponding assemblies in the pressurized area of supercharged engines.
This specification covers seven types of air hose intended for use in automotive air brake systems. The system includes all air actuated equipment leading from the air brake line. These types of hose are not to be used from the air compressor to...
This specification covers six types of air hose intended for use in automotive air brake systems. The system includes all air actuated equipment leading from the air brake line. These types of hose are not to be used from the air compressor to...
Specifies requirements and laboratory and practical tests for fresh air hose and compressed air line breathing apparatus.
This European Standard specifies minimum requirements for powered fresh air hose breathing apparatus incorporating a hood as a repiratory protective device. Two classes of apparatus are covered, the differentiation resulting from mechanical performance and not respiratory protection....
This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to...
This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to...
The scope of SAE J3062 covers hose intended for containing and circulating lubricant, liquid, and gaseous R-134a, R-152a, and/or R-1234yf refrigerant in automotive air-conditioning systems. The hose shall be designed to minimize permeation of the refrigerant, contamination of...
This commercial item description (CID) covers quick-acting, self-locking couplings for Bowes types pneumatic hose and piping connections where rapid coupling and uncoupling are required. Bowes types quick disconnect couplings are not suitable for use in fuel services or where fluids have a...
The scope of SAE J2064 covers coupled hose assemblies intended for containing and circulating lubricant, liquid, and gaseous R-134a, R-152a, and/or R-1234yf refrigerant in automotive air-conditioning systems. Historically, requirements for the hose used in coupled automotive...
This SAE Standard covers reinforced hose, or hose assemblies, intended for conducting liquid and gaseous dichlorodifluorometh