This specification covers one type and grade of high-pressure air valve cap suitable for use in aircraft hydraulic systems.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-5500 Cap, High Pressure Air Valve This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and inclusion of a product is not...
The purpose of air valve and vent inflow preventer assemblies is to allow the release and admission of high volumes of air through air valves and air vents in potable water distribution systems, but prevent the entry of contaminated water when the...
The safe and efficient operation of a liquid piping system is dependent on the continual removal of air and wastewater gases from the liquid piping system. Choosing the proper air valve for the application is critical to all liquid piping systems. This manual provides essential...
This specification covers one type of manually operated air valve used in Guided Missile, Artillery M2.
This part of ISO 9635 specifies construction and performance requirements and test methods for air valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can contain fertilizers and other chemicals of the types and concentrations...
This SAE Recommended Practice establishes minimum performance requirements for new pneumatic valves when tested in accordance with the test procedure outlined in SAE J1409. The performance requirements will include: a Input-output performance b Leakage characteristics c Low temperature...
This SAE Aerospace Standard (AS) describes the characteristics of an air filling valve used in reusable shipping and storage containers.
This standard describes 1-in. (25-mm) through 12-in. (300-mm) air valve and vent inflow preventer assemblies designed for use on the outlet of potable water distribution system air valves furnished in accordance with ANSI/AWWA C512 or storage facility vent pipes. The...
This Aerospace Recommended Practice (ARP) defines tests to be performed on hydraulically, electrically, pneumatically, and mechanically actuated air valves. They may be further defined as those valves that function in response to externally applied forces or in response to...
This Aerospace Recommended Practice (ARP) defines tests to be performed on hydraulically, electrically, pneumatically, and mechanically actuated air valves. They may be further defined as those valves that function in response to externally applied forces or in response to...
This standard describes ½-in. (13-mm) through 6-in. (150-mm) air-release valves and ½-in. (13-mm) through 20-in. (500-mm) air/vacuum valves and combination air valves having gray cast-iron, ductile-iron, carbon steel, or stainless-steel bodies and covers....
This SAE Aerospace Recommended Practice (ARP) defines recommended analysis and test procedures for qualification of pneumatically, electrically, manually, and hydraulically actuated air valves. They may be further defined as valves that function in response to externally...