This Standard specifies requirements for the alloy steel tubes (hereafter referred to as tubes) used for exchanging heat between the inside and outside of the tube, such as water tubes, smoke tubes, superheater tubes and air preheater tubes, etc. of boilers, and heat exchanger tubes,...
1.1 This guide describes the application of melt wire temperature monitors and their use for reactor vessel surveillance of light-water power reactors as called for in Practice E 185. 1.2 The purpose of this guide is to recommend the selection and use of the common melt wire technique...
1.1 This guide describes the application of melt wire temperature monitors and their use for reactor vessel surveillance of light-water power reactors as called for in Practices E185 and E2215. 1.2 The purpose of this guide is to recommend the selection and use of the common melt wire...
1.1 This guide describes the application of melt wire temperature monitors and their use for reactor vessel surveillance of light-water power reactors as called for in Practice E185. 1.2 The purpose of this guide is to recommend the selection and use of the common melt wire technique...
This International Standard covers dimensional requirements on thread gauges, stipulations on gauging practice, gauge specifications for aluminium alloy drill pipes thread connections based on (EN) ISO 15546:2002 "Petroleum and natural gas industries - Aluminium alloy drill pipe".
This specification establishes the requirements for forge-welded copper and copper alloy with integral fins for use in surface condenser, evaporator, and heat exchanger. The product shall be welded tube of one of the following Copper or Copper Alloy UNS Nos.: C12000, C12200, C19200,...
This Standard specifies requirements for hot-rolled steel plates of carbon steel and molybdenum alloy steel (hereafter referred to as steel plates) to be used for boilers and pressure vessels for intermediate and elevated temperature services. NOTE The International Standards corresponding...
1.1 This guide describes the application of melt wire temperature monitors and their use for reactor vessel surveillance of light-water power reactors as called for in Practices E185 and E2215. 1.2 The purpose of this guide is to recommend the selection and use of the common melt wire...
This International Standard specifies the technical delivery condition, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes manufactured in accordance with ISO 15546. This International...
This Japanese Industrial Standard specifies seamless nickel-chromium -iron alloy tubes (hereafter referred to as tubes) to be used, for example for heat exchangers or condensers in chemical and petroleum industries, and steam generators in nuclear industry, where the tube is designed for...
This document specifies the technical delivery conditions for corrosion-resistant alloy seamless tubular products for casing, tubing, coupling stock and accessory material (including coupling stock and accessory material from bar) for two product specification levels: - PSL-1, which is the...
This document specifies the technical delivery conditions for corrosion-resistant alloy seamless tubular products for casing, tubing, coupling stock and accessory material for two product specification levels: -- PSL-1, which is the basis of this document; -- PSL-2, which provides additional...
This document specifies the technical delivery conditions for corrosion-resistant alloy seamless tubular products for casing, tubing, coupling stock and accessory material (including coupling stock and accessory material from bar) for two product specification levels: - PSL-1, which is the...
This guide describes the application of melt wire temperature monitors and their use for reactor vessel surveillance of light-water power reactors as called for in Practices E185 and E2215. The purpose of this guide is to recommend the selection and use of the common melt wire...
1.1 This guide describes the application of melt wire temperature monitors and their use for reactor vessel surveillance of light-water power reactors as called for in Practices E185 and E2215. 1.2 The purpose of this guide is to recommend the selection and use of the common melt wire...
This International Standard applies to design and operating limits for drill strings containing aluminium alloy pipes manufactured in accordance with ISO 15546.
This International Standard applies to design and operating limits for drill strings containing aluminium alloy pipes manufactured in accordance with ISO 15546.
This International Standard specifies the technical delivery condition, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy pipes for use as tubing for wells in petroleum and natural gas industries.
This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes with or without attached steel tool joints, for use in drilling and...