This European Standard specifies the characteristics of wire locking washers in aluminium alloy, anodized for maximum operating temperature 120 °C for aerospace applications.
This European Standard specifies the characteristics of wire locking washers in aluminium alloy, anodized for maximum operating temperature 120 °C for aerospace applications.
This European Standard specifies the requirements relating to: Heat resisting nickel base alloy NiCr20Co3Fe3 Annealed Wire D = 10 mm for aerospace applications. NOTE Other designation: Only the chemical composition of this standard must be considered.
This European Standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This European Standard specifies the requirements relating to: Heat resisting alloy NI-PH2801 (NiCr16Fe7Ti3Nb1Al1)
This European Standard specifies the requirements relating to: Heat resisting nickel base alloy (Ni-P101HT) Cold worked and softened Bar and wire for continuous forging or extrusion for fasteners 3 mm ≤ D ≤ 30 mm for aerospace applications.
This European Standard specifies the requirements relating to: Heat resisting nickel base alloy (Ni-P100HT) Cold worked and softened Bar and wire for continuous forging or extrusion for fasteners 3 mm ≤ D ≤ 30 mm for aerospace applications.
This European Standard specifies the requirements relating to: Heat resisting nickel base alloy (Ni-P101HT) Cold worked and softened Bar and wire for continuous forging or extrusion for fasteners 3 mm ≤ D ≤ 30 mm for aerospace applications.
This European Standard specifies the dimensions and tolerances of heat resisting alloys wire used in aerospace construction.
This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution treated and precipitation treated Wires for rivets 2 mm ≤ D ≤ 10 mm Rm ≥ 960 MPa for aerospace applications.
The standard specifies the characteristics of aluminium alloy collars for use in aerospace applications, in conjunction with shear pins EN 2364 and split pin EN 2367.
This standard specifies the characteristics for washers, bulkhead, in titanium alloy, for aerospace applications.
This standard specifies the performance and test requirements for solid rivets in the nickel alloys quoted below, intended for aerospace applications. It applies wherever it is specified in the document defining the rivet. Its use, after agreement between the customer and the supplier, for...
This European Standard specifies the requirements relating to: Aluminium alloy AL-P7175 Forging stock for aerospace applications.
This European Standard specifies the dimensions and physical constants of U-section aluminium alloy folded profiles used in aerospace construction.
Characteristics of collars for use in conjunction with shear-pins and split pins. To be read in conjunction with BS EN 2364:1989,BS EN 2367:1990
This standard specifies the requirements relating to: Aluminium alloy AL-R39002 Forging stock for aerospace application.
This standard specifies the requirements relating to: Aluminium alloy AL-P8090- Forging stock for aerospace application.
This standard specifies the requirements relating to: Aluminium alloy AL-P7010 Forging stock for aerospace applications.
This standard specifies the requirements relating to: Aluminium alloy AL-P2618A Forging stock for aerospace applications.